Clock Synthesizer / Jitter Cleaner Low-jitter, 10-output, any frequency (< 350 MHz), any output jitter attenuator Product overview: SI5345B-D07425-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345B-D07425-G
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933603-SI5345B-D0742
Series: *
Features: IC
Package: Tray
Family Name: Si5345
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
IC CLOCK MULTIPLIER ATTENUATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5345B-D07425-GM | 933603-SI5345B-D07425-GM | SI5345B-D07425-GM |
| Product Name | 350 MHz Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345B-D07425-GM | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tray |