The SI5345B-D06325-GM is a highly versatile clock generator that supports a wide range of applications, including OTN muxponders, networking line cards, and synchronous Ethernet systems. It features four input clocks and can generate up to ten output clocks with output frequencies ranging from 100 Hz to 1028 MHz for differential signals and up to 250 MHz for LVCMOS signals. The device offers ultra-low jitter performance of 90 fs rms and is capable of handling input frequencies from 8 kHz to 750 MHz for differential inputs and up to 250 MHz for LVCMOS inputs. This clock generator utilizes advanced DSPLL and MultiSynth technologies, allowing for any-frequency clock generation and programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. It supports various output configurations compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device is programmable via a serial interface (I²C or SPI) and includes in-circuit programmable non-volatile memory for configuration retention. It operates within a temperature range of -40 to +85 °C and is compliant with RoHS standards. The SI5345B-D06325-GM is suitable for applications requiring high precision and flexibility in clock generation.
IC CLOCK MULTIPLIER ATTENUATOR
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5345B-D06325-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |