Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345B-B05736-GM

Description
IC CLK MULTIPLIER ATTENUATOR
Description
IC CLK MULTIPLIER ATTENUATOR
Datasheet Summary
Powered by GS/AI

The SI5345B-B05736-GM is a highly versatile clock generator that supports the generation of any combination of output frequencies from a wide range of input frequencies. It features ultra-low jitter performance of 90 fs rms, making it suitable for applications requiring precise timing. The input frequency range includes differential signals from 8 kHz to 750 MHz and LVCMOS signals from 8 kHz to 250 MHz, while the output frequency range extends from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. This device is equipped with programmable jitter attenuation bandwidth, allowing for optimization based on specific application needs. It supports various output configurations compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The SI5345B also includes features such as hitless input clock switching, free-run and holdover modes, and a serial interface for easy programming via I²C or SPI. The operating temperature range is from -40 to +85 °C, and it is compliant with RoHS standards. This product is ideal for applications in networking, broadcast video, and test and measurement equipment.

Datasheet Summary
Powered by GS/AI

The SI5345B-B05736-GM is a highly versatile clock generator that supports the generation of any combination of output frequencies from a wide range of input frequencies. It features ultra-low jitter performance of 90 fs rms, making it suitable for applications requiring precise timing. The input frequency range includes differential signals from 8 kHz to 750 MHz and LVCMOS signals from 8 kHz to 250 MHz, while the output frequency range extends from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. This device is equipped with programmable jitter attenuation bandwidth, allowing for optimization based on specific application needs. It supports various output configurations compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The SI5345B also includes features such as hitless input clock switching, free-run and holdover modes, and a serial interface for easy programming via I²C or SPI. The operating temperature range is from -40 to +85 °C, and it is compliant with RoHS standards. This product is ideal for applications in networking, broadcast video, and test and measurement equipment.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5345B-B05736-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345B-B05736-GM
IC CLK MULTIPLIER ATTENUATOR

IC CLK MULTIPLIER ATTENUATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category IC Clocks
Product Number SI5345B-B05736-GM
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-1171-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
Real Time Clocks - RV-3028-C7-32.768KHZ-1PPM-TA-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers