The SI5345A-D07669-GM is a highly configurable clock generator and jitter attenuator that utilizes fourth-generation DSPLL,Ñ¢ and MultiSynth,Ñ¢ technologies. It supports a wide input frequency range of 8 kHz to 750 MHz for differential signals and 8 kHz to 250 MHz for LVCMOS signals. The output frequency can range from 100 Hz to 1028 MHz for differential outputs and 100 Hz to 250 MHz for LVCMOS outputs, making it suitable for various applications. This device features ultra-low jitter performance of 90 fs rms and programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. It includes four input clocks and can generate up to ten output clocks, with compatibility for multiple output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL. The device is programmable via a serial interface (I²C or SPI) and includes in-circuit programmable non-volatile memory for configuration retention. The SI5345A-D07669-GM is designed for applications such as OTN muxponders, networking line cards, and synchronous Ethernet systems, and operates within a temperature range of -40 to +85 °C. It is available in a 64-QFN package measuring 9x9 mm.
Clock Generator 0.008MHz to 750MHz-IN 1028MHz-OUT 64-Pin QFN EP Product overview: SI5345A-D07669-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 750MHz, 1028MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 750MHz, 1028MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345A-D07669-G
Win Source Part Number: 1267671-SI5345A-D076
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5345
IC CLOCK MULTIPLIER ATTENUATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5345A-D07669-GM | 1267671-SI5345A-D07669-GM | SI5345A-D07669-GM |
| Product Name | 0.008MHz 750MHz 1028MHz QFN Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML|HCSL|LVCMOS|LVDS|LVPECL | ||
| Package Type | Tray | ||
| Supply Voltage | 1.71 to 3.47 volts | ||
| Frequency | 750 MHz |