Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345A-D07296-GM

Description
IC CLOCK MULTIPLIER ATTENUATOR
Description
IC CLOCK MULTIPLIER ATTENUATOR
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5345A-D07296-GM is a highly versatile clock generator that supports the generation of any combination of output frequencies from a wide range of input frequencies. It features ultra-low jitter performance of 90 fs rms, making it suitable for applications requiring precise timing. The device can accept differential input frequencies from 8 kHz to 750 MHz and LVCMOS input frequencies from 8 kHz to 250 MHz. Its output frequency range includes differential outputs from 100 Hz to 1028 MHz and LVCMOS outputs from 100 Hz to 250 MHz. This clock generator incorporates advanced technologies such as DSPLL,Ñ¢ and MultiSynth,Ñ¢, allowing for programmable jitter attenuation bandwidth and highly configurable outputs compatible with various signaling standards including LVDS, LVPECL, LVCMOS, CML, and HCSL. The device supports multiple operational modes, including free-run, synchronous, and holdover modes, and features hitless input clock switching. It is programmable via a serial interface (I²C or SPI) and includes in-circuit programmable non-volatile memory for configuration retention. The SI5345A-D07296-GM is packaged in a 64-QFN 9vó9 mm form factor and operates within a temperature range of -40 to +85 °C. It is compliant with RoHS standards and is suitable for a variety of applications, including networking line cards, synchronous Ethernet, and broadcast video systems.

Datasheet Summary
Powered by GS/AI

The SI5345A-D07296-GM is a highly versatile clock generator that supports the generation of any combination of output frequencies from a wide range of input frequencies. It features ultra-low jitter performance of 90 fs rms, making it suitable for applications requiring precise timing. The device can accept differential input frequencies from 8 kHz to 750 MHz and LVCMOS input frequencies from 8 kHz to 250 MHz. Its output frequency range includes differential outputs from 100 Hz to 1028 MHz and LVCMOS outputs from 100 Hz to 250 MHz. This clock generator incorporates advanced technologies such as DSPLL,Ñ¢ and MultiSynth,Ñ¢, allowing for programmable jitter attenuation bandwidth and highly configurable outputs compatible with various signaling standards including LVDS, LVPECL, LVCMOS, CML, and HCSL. The device supports multiple operational modes, including free-run, synchronous, and holdover modes, and features hitless input clock switching. It is programmable via a serial interface (I²C or SPI) and includes in-circuit programmable non-volatile memory for configuration retention. The SI5345A-D07296-GM is packaged in a 64-QFN 9vó9 mm form factor and operates within a temperature range of -40 to +85 °C. It is compliant with RoHS standards and is suitable for a variety of applications, including networking line cards, synchronous Ethernet, and broadcast video systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345A-D07296-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5345A-D07296-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345A-D07296-GM
IC CLOCK MULTIPLIER ATTENUATOR

IC CLOCK MULTIPLIER ATTENUATOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5345A-D07296-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
CD74HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HCT4046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22M1LCALGXC-00-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; 8-UFQFN
View Details
2 suppliers