The SI5345A-B04583-GM is a highly versatile clock generator that supports the generation of any combination of output frequencies from a wide range of input frequencies. It features ultra-low jitter performance of 90 fs rms, making it suitable for applications requiring precise timing. The device can accept differential input frequencies from 8 kHz to 750 MHz and LVCMOS input frequencies from 8 kHz to 250 MHz. Its output frequency range includes differential outputs from 100 Hz to 1028 MHz and LVCMOS outputs from 100 Hz to 250 MHz. This clock generator is equipped with programmable jitter attenuation bandwidth, allowing for optimization based on specific application needs. It supports various output configurations compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device also includes features such as hitless input clock switching, free-run and holdover modes, and status monitoring capabilities. The SI5345A-B04583-GM operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN 9vó9 mm form factor. It is programmable via a serial interface (I²C or SPI) and includes in-circuit programmable non-volatile memory, ensuring it powers up with a known frequency configuration. This product is suitable for a variety of applications, including networking line cards, synchronous Ethernet, and broadcast video systems.
Win Source Part Number: 1269040-SI5345A-B045
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Bag
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: Q9812321
Base Product Number: SI5345
Product Status: Obsolete
CLOCK BUFFER DRIVER Product overview: SI5345A-B04583-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345A-B04583-G
IC
CLOCK BUFFER DRIVER
CLOCK BUFFER DRIVER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269040-SI5345A-B04583-GM | 728-SI5345A-B04583-GM | SI5345A-B04583-GM-ND | SI5345A-B04583-GM | SI5345A-B04583-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator |