Si5345 - 10-CHANNEL, ANY-FREQUENCY, ANY-OUTPUT JITTER ATTENUATOR/CLOCK MULTIPLIER
IC CLK BUFFER PLL 64QFN
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5345A-B-GM | 336-3269-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock | Clock Generator |
| Features / Standards | RoHS | Lead-Free |
| Bus Interface | LVPECL; LVCMOS | |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad |