IC CLK BUFFER PLL 64QFN Product overview: SI5345A-A-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345A-A-GM can be used for catalog matching and distributor lookup.
IC 712.5MHz 1 64-VFQFN Exposed Pad
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933593-SI5345A-A-GM
Operating Temperature Range: -40°C ~ 85°C
Features: IC 712.5MHz 1 64-VFQFN Exposed Pad
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC CLK BUFFER PLL 64QFN
IC CLK BUFFER PLL 64QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5345A-A-GM | 336-3059-ND | 933593-SI5345A-A-GM | SI5345A-A-GM | SI5345A-A-GM |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345A-A-GM | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Tray | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; 64-QFN (9x9) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | ||
| Frequency | 712 MHz | 712 MHz | 712 MHz | 712 MHz |