Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5344D-D09419-GM

Description
Win Source Part Number: 1267808-SI5344D-D094 19-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tray Standard Package: 260 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5344
Request a Quote Datasheet
Description
Win Source Part Number: 1267808-SI5344D-D094 19-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tray Standard Package: 260 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1267808-SI5344D-D09419-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1267808-SI5344D-D09419-GM
Win Source Part Number: 1267808-SI5344D-D094 19-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tray Standard Package: 260 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5344

Win Source Part Number: 1267808-SI5344D-D09419-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5344

Buy Now Datasheet
Singapore, Singapore
0.008MHz 750MHz 350MHz QFN Clock and Timing IC
728-SI5344D-D09419-GM
0.008MHz 750MHz 350MHz QFN Clock and Timing IC 728-SI5344D-D09419-GM
Clock Generator 0.008MHz to 750MHz-IN 350MHz-OUT 44-Pin QFN EP Tray Product overview: SI5344D-D09419-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5344D-D09419-G M can be used for catalog matching and distributor lookup.

Clock Generator 0.008MHz to 750MHz-IN 350MHz-OUT 44-Pin QFN EP Tray Product overview: SI5344D-D09419-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5344D-D09419-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344D-D09419-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5344D-D09419-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5344D-D09419-GM
IC CLOCK MULTIPLIER ATTENUATOR

IC CLOCK MULTIPLIER ATTENUATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1267808-SI5344D-D09419-GM 728-SI5344D-D09419-GM SI5344D-D09419-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 0.008MHz 750MHz 350MHz QFN Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CML|HCSL|LVCMOS|LVDS|LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 59910ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock and Timing IC - 728-CY2309SI-1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Application Specific Clock/Timing - SI5010-B-GMR-ND - DigiKey
Specs
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
Supply Voltage 2.38 to 2.62 volts
View Details
3 suppliers
CDCM61001 1:1 Ultra Low Jitter Crystal-In Clock Generator - CDCM61001RHBT - Texas Instruments
Specs
Device Type Clock Generator
Package Type VQFN
Supply Voltage 3.3 volts
View Details
10 suppliers