The SI5344D-B05959-GMR is a clock generator and jitter attenuator that features four input clocks and four output clocks, housed in a compact 44-QFN package. It is capable of generating output frequencies ranging from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device supports a wide input frequency range of 8 kHz to 750 MHz for differential signals and 8 kHz to 250 MHz for LVCMOS signals. This product utilizes advanced DSPLL and MultiSynth technologies, providing ultra-low jitter performance of 90 fs rms and programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. It offers flexible output configurations compatible with various signaling standards, including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device also supports features such as hitless input clock switching, free-run and holdover modes, and status monitoring for loss of signal and out-of-frequency conditions. The SI5344D-B05959-GMR is suitable for applications in networking line cards, synchronous Ethernet, and broadcast video, making it a versatile choice for engineers seeking reliable clock generation and jitter attenuation solutions.
Win Source Part Number: 1268191-SI5344D-B059
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5344
Product Status: Not For New Designs
IC CLK MULTIPLIER ATTENUATOR Product overview: SI5344D-B05959-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5344D-B05959-G
IC
IC CLK MULTIPLIER ATTENUATOR
IC CLK MULTIPLIER ATTENUATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1268191-SI5344D-B05959-GMR | 728-SI5344D-B05959-GMR | SI5344D-B05959-GMR-ND | SI5344D-B05959-GMR | SI5344D-B05959-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator |