The SI5344B-D-GM is a clock generator and jitter attenuator that features four input clocks and four output clocks, housed in a 44-QFN package measuring 7x7 mm. It supports a wide input frequency range of 8 kHz to 750 MHz for differential signals and 8 kHz to 250 MHz for LVCMOS signals. The output frequency range extends from 100 Hz to 1028 MHz for differential outputs and 100 Hz to 250 MHz for LVCMOS outputs. This device is designed to deliver ultra-low jitter performance of 90 fs rms and is compliant with ITU-T G.8262 (SyncE) standards.
The SI5344B-D-GM offers programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz, allowing for application-specific
IC 350MHz 1 44-VFQFN Exposed Pad
IC JITTER ATTENUATOR/MULTIPLEX
IC JITTER ATTENUATOR/MULTIPLEX
IC JITTER ATTENUATOR/MULTIPLEX
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5344B-D-GM-ND | SI5344B-D-GM | SI5344B-D-GM | SI5344B-D-GM |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 44-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts |