The SI5342D-D08438-GM is a clock generator that features four input clocks and two output clocks, packaged in a 44-QFN 7vó7 mm format. It supports a wide output frequency range from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device is designed to provide ultra-low jitter performance of 90 fs rms and is capable of generating any combination of output frequencies from any input frequency. It operates within an input frequency range of 8 kHz to 750 MHz for differential inputs and 8 kHz to 250 MHz for LVCMOS inputs. The SI5342D-D08438-GM includes programmable jitter attenuation bandwidth, allowing for optimization at the application level. It supports various output configurations compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device features hitless input clock switching, free-run and holdover modes, and can lock to gapped clock inputs. It is programmable via I²C or SPI interfaces and includes in-circuit programmable non-volatile memory for configuration retention. The operating temperature range is from -40 to +85 °C, and it is compliant with RoHS standards. This product is suitable for applications in networking line cards, synchronous Ethernet, and broadcast video systems.
Win Source Part Number: 1267858-SI5342D-D084
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5342
Clock Synthesizer / Jitter Cleaner Low-jitter, 2-output, any frequency (< 350 MHz), any output jitter attenuator Product overview: SI5342D-D08438-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5342D-D08438-G
IC CLOCK MULTIPLIER ATTENUATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1267858-SI5342D-D08438-GM | 728-SI5342D-D08438-GM | SI5342D-D08438-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 350 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |