Win Source Part Number: 1267849-SI5342D-D076
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5342
Clock Generator 0.008MHz to 750MHz-IN 350MHz-OUT 44-Pin QFN EP Tray Product overview: SI5342D-D07660-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5342D-D07660-G
IC CLOCK MULTIPLIER ATTENUATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1267849-SI5342D-D07660-GM | 728-SI5342D-D07660-GM | SI5342D-D07660-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 0.008MHz 750MHz 350MHz QFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | CML|HCSL|LVCMOS|LVDS|LVPECL | ||
| Package Type | Tray | ||
| Supply Voltage | 1.71 to 3.47 volts |