The SI5342B-D08541-GMR is a clock generator that features four input clocks and two output clocks, housed in a 44-QFN 7vó7 mm package. It operates within a temperature range of -40 to +85 °C and is compliant with RoHS-6 standards. This device supports a wide output frequency range from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The input frequency range is 8 kHz to 750 MHz for differential inputs and 8 kHz to 250 MHz for LVCMOS inputs. The SI5342B offers ultra-low jitter performance of 90 fs rms and includes programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. It supports various output configurations compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device features hitless input clock switching, free-run and holdover modes, and allows for automatic or manual input clock switching. It is programmable via I²C or SPI interfaces and includes in-circuit programmable non-volatile memory for configuration retention. The ClockBuilder Pro software simplifies device setup and configuration.
IC CLOCK MULTIPLIER ATTENUATOR
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5342B-D08541-GMR |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |