Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5342A-D05838-GMR

Description
Win Source Part Number: 1268719-SI5342A-D058 38-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5342
Request a Quote Datasheet
Description
Win Source Part Number: 1268719-SI5342A-D058 38-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5342
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1268719-SI5342A-D05838-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1268719-SI5342A-D05838-GMR
Win Source Part Number: 1268719-SI5342A-D058 38-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5342

Win Source Part Number: 1268719-SI5342A-D05838-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5342

Buy Now Datasheet
Singapore, Singapore
1028 MHz Clock and Timing IC
728-SI5342A-D05838-GMR
1028 MHz Clock and Timing IC 728-SI5342A-D05838-GMR
Clock Synthesizer / Jitter Cleaner Low-jitter, 2-output, any frequency (< 1028 MHz), any output jitter attenuator Product overview: SI5342A-D05838-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1028 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1028 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5342A-D05838-G MR can be used for catalog matching and distributor lookup.

Clock Synthesizer / Jitter Cleaner Low-jitter, 2-output, any frequency (< 1028 MHz), any output jitter attenuator Product overview: SI5342A-D05838-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1028 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1028 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5342A-D05838-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5342A-D05838-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5342A-D05838-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5342A-D05838-GMR
LOW-JITTER, 2-OUTPUT, ANY FREQUE

LOW-JITTER, 2-OUTPUT, ANY FREQUE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1268719-SI5342A-D05838-GMR 728-SI5342A-D05838-GMR SI5342A-D05838-GMR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1028 MHz Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - ICM7213IPD - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type DIP; PDIP
View Details
Application Specific Clock/Timing - SI52112-B6-GM2R-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 10-WFDFN Exposed Pad
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers
Clock and Timing IC - 728-DP8459V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock, TTL
Package Type Bulk
Supply Voltage 4.75 to 5.25 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXI-1T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers