Skyworks Solutions, Inc. 10MHz 750MHz 350MHz QFN Clock and Timing IC SI5341D-D09576-GMR

Description
Clock Generator 10MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP T/R Product overview: SI5341D-D09576-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341D-D09576-G MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator 10MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP T/R Product overview: SI5341D-D09576-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341D-D09576-G MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MHz 750MHz 350MHz QFN Clock and Timing IC
728-SI5341D-D09576-GMR
10MHz 750MHz 350MHz QFN Clock and Timing IC 728-SI5341D-D09576-GMR
Clock Generator 10MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP T/R Product overview: SI5341D-D09576-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341D-D09576-G MR can be used for catalog matching and distributor lookup.

Clock Generator 10MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP T/R Product overview: SI5341D-D09576-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341D-D09576-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1268873-SI5341D-D09576-GMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1268873-SI5341D-D09576-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1268873-SI5341D-D09576-GMR
Win Source Part Number: 1268873-SI5341D-D095 76-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5341

Win Source Part Number: 1268873-SI5341D-D09576-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5341

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5341D-D09576-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5341D-D09576-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5341D-D09576-GMR
IC CLOCK GENERATOR PLL 64QFN

IC CLOCK GENERATOR PLL 64QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-SI5341D-D09576-GMR 1268873-SI5341D-D09576-GMR SI5341D-D09576-GMR
Product Name 10MHz 750MHz 350MHz QFN Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Reel
Supply Voltage 1.71 to 3.47 volts
Frequency 750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCPZ-RL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2305CSXI-1TCT-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Application Specific Clock/Timing - 336-4668-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
View Details
3 suppliers
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857RHAR - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
8 suppliers