Clock Generators & Support Products Ultra low-jitter, 10-output, any-frequency (< 350 MHz), any output clock generator Product overview: SI5341D-D09287-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341D-D09287-G
Win Source Part Number: 1267964-SI5341D-D092
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5341
IC CLOCK GENERATOR PLL 64QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5341D-D09287-GM | 1267964-SI5341D-D09287-GM | SI5341D-D09287-GM |
| Product Name | Low-Power 350 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Tray | ||
| Supply Voltage | 1.71 to 3.47 volts |