The SI5341D-D08344-GM is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from a wide range of input frequencies. It supports output frequencies from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device utilizes a proprietary MultiSynth fractional synthesizer technology, achieving ultra-low jitter performance of 90 fs rms and 0 ppm error. This clock generator is designed for flexibility, allowing each output to be configured for various formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. It can be easily configured using ClockBuilder Pro software or programmed via I²C and SPI interfaces. The device operates within a temperature range of -40 to +85 °C and is compliant with RoHS standards. Its architecture enables it to replace multiple clock ICs and oscillators, making it suitable for applications such as clock tree generation, FPGA and processor clocking, and Ethernet switches.
IC CLOCK GENERATOR PLL 64QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5341D-D08344-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |