Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5341C-B-GMR

Description
Win Source Part Number: 1266990-SI5341C-B-GM R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 712.5MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.47V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5341 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1266990-SI5341C-B-GM R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 712.5MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.47V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5341 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266990-SI5341C-B-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266990-SI5341C-B-GMR
Win Source Part Number: 1266990-SI5341C-B-GM R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 712.5MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.47V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5341 Product Status: Obsolete

Win Source Part Number: 1266990-SI5341C-B-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 712.5MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.47V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5341
Product Status: Obsolete

Buy Now
Singapore, Singapore
Clock and Timing IC
728-SI5341C-B-GMR
Clock and Timing IC 728-SI5341C-B-GMR
IC CLK BUFFER PLL 64QFN Product overview: SI5341C-B-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341C-B-GMR can be used for catalog matching and distributor lookup.

IC CLK BUFFER PLL 64QFN Product overview: SI5341C-B-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341C-B-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5341C-B-GMR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SI5341C-B-GMR-ND
Clock Generators, PLLs, Frequency Synthesizers SI5341C-B-GMR-ND
IC 712.5MHz 1 64-VFQFN Exposed Pad

IC 712.5MHz 1 64-VFQFN Exposed Pad

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5341C-B-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5341C-B-GMR
IC CLK BUFFER PLL 64QFN

IC CLK BUFFER PLL 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5341C-B-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5341C-B-GMR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5341C-B-GMR
IC CLK BUFFER PLL 64QFN

IC CLK BUFFER PLL 64QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1266990-SI5341C-B-GMR 728-SI5341C-B-GMR SI5341C-B-GMR-ND SI5341C-B-GMR SI5341C-B-GMR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL CML, HCSL, LVCMOS, LVDS, LVPECL LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 64-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.47 volts 1.71 to 3.47 volts 1.71 to 3.47 volts 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - ADCLK946BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 4800 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5327C-C-GMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 36-VFQFN Exposed Pad
View Details
7 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY27410LTXI-004T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 48-VFQFN Exposed Pad
View Details
3 suppliers