Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5341B-D14435-GMR

Description
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
Description
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5341B-D14435-GMR is a versatile clock generator that supports a wide range of output frequencies from 100 Hz to 350 MHz, utilizing a proprietary MultiSynth fractional synthesizer technology. It features four input clocks and ten output clocks, delivering ultra-low jitter performance of 90 fs rms. The device is capable of generating any combination of output frequencies from any input frequency, making it suitable for applications such as clock tree generation, clocking for FPGAs, and Ethernet switches. The outputs are highly configurable, compatible with various formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, and allow for programmable signal amplitude. Configuration is simplified through ClockBuilder Pro software, and the device can be programmed via I²C or SPI interfaces. The operating temperature range is from -40 to +85 °C, and it is available in a 64-QFN package.

Datasheet Summary
Powered by GS/AI

The SI5341B-D14435-GMR is a versatile clock generator that supports a wide range of output frequencies from 100 Hz to 350 MHz, utilizing a proprietary MultiSynth fractional synthesizer technology. It features four input clocks and ten output clocks, delivering ultra-low jitter performance of 90 fs rms. The device is capable of generating any combination of output frequencies from any input frequency, making it suitable for applications such as clock tree generation, clocking for FPGAs, and Ethernet switches. The outputs are highly configurable, compatible with various formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, and allow for programmable signal amplitude. Configuration is simplified through ClockBuilder Pro software, and the device can be programmed via I²C or SPI interfaces. The operating temperature range is from -40 to +85 °C, and it is available in a 64-QFN package.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5341B-D14435-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5341B-D14435-GMR
Clock Generators, PLLs, Frequency Synthesizers SI5341B-D14435-GMR
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad

Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number SI5341B-D14435-GMR
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 64-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY2305CSXC-1TTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details