Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5341B-D13984-GMR

Description
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
Description
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5341B-D13984-GMR is a low-jitter clock generator capable of generating any combination of output frequencies from a wide range of input frequencies. It features 10 differential clock outputs with an output frequency range from 100 Hz to 350 MHz, and it delivers ultra-low jitter performance of 90 fs rms. The device supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. It can be configured using ClockBuilder Pro software or programmed via I²C and SPI interfaces. The operating temperature range is from -40 to +85 °C, and it is housed in a 64-QFN package. This product is suitable for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment.

Datasheet Summary
Powered by GS/AI

The SI5341B-D13984-GMR is a low-jitter clock generator capable of generating any combination of output frequencies from a wide range of input frequencies. It features 10 differential clock outputs with an output frequency range from 100 Hz to 350 MHz, and it delivers ultra-low jitter performance of 90 fs rms. The device supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. It can be configured using ClockBuilder Pro software or programmed via I²C and SPI interfaces. The operating temperature range is from -40 to +85 °C, and it is housed in a 64-QFN package. This product is suitable for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5341B-D13984-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5341B-D13984-GMR
Clock Generators, PLLs, Frequency Synthesizers SI5341B-D13984-GMR
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad

Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number SI5341B-D13984-GMR
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 64-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 4702BDC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers