Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5341B-D13973-GM

Description
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
Description
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5341B-D13973-GM is a low-jitter clock generator capable of generating any combination of output frequencies from a wide range of input frequencies. It features 4 input clocks and 10 output clocks, with an output frequency range of 100 Hz to 350 MHz for LVCMOS and up to 1028 MHz for differential outputs. The device utilizes a proprietary MultiSynth fractional synthesizer technology, providing ultra-low jitter performance of 90 fs rms and 0 ppm error. It supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The SI5341B can be configured easily using ClockBuilder Pro software, allowing for quick customization and factory pre-programming. It operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN 9x9 mm form factor. The device is suitable for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment.

Datasheet Summary
Powered by GS/AI

The SI5341B-D13973-GM is a low-jitter clock generator capable of generating any combination of output frequencies from a wide range of input frequencies. It features 4 input clocks and 10 output clocks, with an output frequency range of 100 Hz to 350 MHz for LVCMOS and up to 1028 MHz for differential outputs. The device utilizes a proprietary MultiSynth fractional synthesizer technology, providing ultra-low jitter performance of 90 fs rms and 0 ppm error. It supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The SI5341B can be configured easily using ClockBuilder Pro software, allowing for quick customization and factory pre-programming. It operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN 9x9 mm form factor. The device is suitable for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5341B-D13973-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5341B-D13973-GM
Clock Generators, PLLs, Frequency Synthesizers SI5341B-D13973-GM
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad

Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number SI5341B-D13973-GM
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 64-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-004A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - AD802-155KR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details