The SI5341B-D09336-GM is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from a wide range of input frequencies. It supports output frequencies from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device utilizes a proprietary MultiSynth fractional synthesizer technology, achieving ultra-low jitter performance of 90 fs rms and 0 ppm error. This clock generator is designed for flexibility, allowing each output to be configured for different formats and voltage levels, making it suitable for various applications including clock tree generation, FPGA and processor clocking, and Ethernet switches. It can be programmed via I²C or SPI interfaces and is compatible with ClockBuilder Pro software for easy configuration. The operating temperature range is from -40 to +85 °C, and it is available in a 64-QFN package.
IC CLOCK GENERATOR PLL 64QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5341B-D09336-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |