Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5341B-D09072-GM

Description
IC CLOCK GENERATOR PLL 64QFN
Description
IC CLOCK GENERATOR PLL 64QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5341B-D09072-GM is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from any input frequency. It supports an output frequency range of 100 Hz to 350 MHz for LVCMOS and up to 1028 MHz for differential outputs. The device utilizes a wide-band PLL and MultiSynth fractional synthesizer technology, achieving ultra-low jitter performance of 90 fs rms. It is designed for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment. The SI5341B can be configured using ClockBuilder Pro software, allowing for easy customization and factory pre-programming. It operates within a temperature range of -40 to +85 °C and is compliant with RoHS standards. The device features independent output clock supply pins and supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. This versatility makes it suitable for replacing multiple clock ICs and oscillators in a single device.

Datasheet Summary
Powered by GS/AI

The SI5341B-D09072-GM is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from any input frequency. It supports an output frequency range of 100 Hz to 350 MHz for LVCMOS and up to 1028 MHz for differential outputs. The device utilizes a wide-band PLL and MultiSynth fractional synthesizer technology, achieving ultra-low jitter performance of 90 fs rms. It is designed for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment. The SI5341B can be configured using ClockBuilder Pro software, allowing for easy customization and factory pre-programming. It operates within a temperature range of -40 to +85 °C and is compliant with RoHS standards. The device features independent output clock supply pins and supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. This versatility makes it suitable for replacing multiple clock ICs and oscillators in a single device.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5341B-D09072-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5341B-D09072-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5341B-D09072-GM
IC CLOCK GENERATOR PLL 64QFN

IC CLOCK GENERATOR PLL 64QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5341B-D09072-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 74AVC1T1022DPJ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDCE925R01PWR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers