The SI5341B-D08421-GMR is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating a wide range of output frequencies from any input frequency. It supports output frequencies from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs, with ultra-low jitter performance of 90 fs rms. The device is designed for flexibility, allowing for programmable output formats compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, along with adjustable signal amplitudes. Configuration is facilitated through ClockBuilder Pro software, enabling quick setup and customization. The device operates within a temperature range of -40 to +85 °C and is housed in a 64-QFN package measuring 9x9 mm. It also features independent output clock supply pins and supports serial interfaces via I²C or SPI. This product is suitable for applications such as clock tree generation, FPGA clocking, and various networking and instrumentation tasks.
IC CLOCK GENERATOR PLL 64QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5341B-D08421-GMR |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |