The SI5341B-D07729-GM is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from input frequencies. It supports an output frequency range of 100 Hz to 350 MHz for LVCMOS and up to 1028 MHz for differential outputs. The device utilizes a wide-band PLL and MultiSynth fractional synthesizer technology, achieving ultra-low jitter performance of 90 fs rms. It is compatible with various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device can be configured via I²C or SPI interfaces and is programmable using ClockBuilder Pro software. It operates within a temperature range of -40 to +85 °C and is available in a 64-QFN package. This clock generator is suitable for applications such as clock tree generation, FPGA clocking, and Ethernet switches.
IC CLOCK GENERATOR PLL 64QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5341B-D07729-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |