The SI5341B-D07531-GMR is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from a wide range of input frequencies. It supports output frequencies from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device utilizes a proprietary MultiSynth fractional synthesizer technology, achieving ultra-low jitter performance of 90 fs rms and 0 ppm error. This clock generator is designed for flexibility, allowing each output to be configured for different formats and voltage levels, making it suitable for applications such as clock tree generation, FPGA clocking, and Ethernet switches. It can be easily configured using ClockBuilder Pro software and supports programming via I²C or SPI interfaces. The device operates within a temperature range of -40 to +85 °C and is available in a 64-QFN package.
The Si5341B ultra-low jitter clock generator supports 10 -outputs and has a maximum frequency output of 350 MHz. The device provides Integer and Fractional frequency synthesis modes, 4 reference inputs and has a Phase Jitter of 0.09 ps.
Win Source Part Number: 1268803-SI5341B-D075
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5341
Clock Generators & Support Products Ultra low-jitter, 10-output, any-frequency (< 350 MHz), any output clock generator Product overview: SI5341B-D07531-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341B-D07531-G
IC CLOCK GENERATOR PLL 64QFN
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | SI5341B-D07531-GMR | 1268803-SI5341B-D07531-GMR | 728-SI5341B-D07531-GMR | SI5341B-D07531-GMR |
| Product Name | Clock Generator | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Low-Power 350 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | |||
| Package Type | Reel |