Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5341B-D07097-GM

Description
Win Source Part Number: 1267892-SI5341B-D070 97-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tray Standard Package: 260 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5341
Request a Quote
Description
Win Source Part Number: 1267892-SI5341B-D070 97-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tray Standard Package: 260 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5341
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5341B-D07097-GM is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from input frequencies. It supports an output frequency range of 100 Hz to 350 MHz for LVCMOS and up to 1028 MHz for differential outputs. The device utilizes a wide-band PLL and MultiSynth fractional synthesizer technology, achieving ultra-low jitter performance of 90 fs rms. It is designed for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment. The clock generator can be configured using ClockBuilder Pro software, allowing for easy customization and programming via I²C or SPI interfaces. It operates over a temperature range of -40 to +85 °C and is compliant with RoHS standards. The device is packaged in a 64-QFN format measuring 9x9 mm, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The SI5341B-D07097-GM is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from input frequencies. It supports an output frequency range of 100 Hz to 350 MHz for LVCMOS and up to 1028 MHz for differential outputs. The device utilizes a wide-band PLL and MultiSynth fractional synthesizer technology, achieving ultra-low jitter performance of 90 fs rms. It is designed for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment. The clock generator can be configured using ClockBuilder Pro software, allowing for easy customization and programming via I²C or SPI interfaces. It operates over a temperature range of -40 to +85 °C and is compliant with RoHS standards. The device is packaged in a 64-QFN format measuring 9x9 mm, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1267892-SI5341B-D07097-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1267892-SI5341B-D07097-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1267892-SI5341B-D07097-GM
Win Source Part Number: 1267892-SI5341B-D070 97-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tray Standard Package: 260 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5341

Win Source Part Number: 1267892-SI5341B-D07097-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5341

Buy Now Datasheet
Clock Generator - SI5341B-D07097-GM - Richardson RFPD
Downers Grove, IL, United States
Clock Generator
SI5341B-D07097-GM
Clock Generator SI5341B-D07097-GM
The Si5341B ultra-low jitter clock generator supports 10 -outputs and has a maximum frequency output of 350 MHz. The device provides Integer and Fractional frequency synthesis modes, 4 reference inputs and has a Phase Jitter of 0.09 ps.

The Si5341B ultra-low jitter clock generator supports 10 -outputs and has a maximum frequency output of 350 MHz. The device provides Integer and Fractional frequency synthesis modes, 4 reference inputs and has a Phase Jitter of 0.09 ps.

Supplier's Site Datasheet
Singapore, Singapore
10MHz 750MHz 350MHz QFN Clock and Timing IC
728-SI5341B-D07097-GM
10MHz 750MHz 350MHz QFN Clock and Timing IC 728-SI5341B-D07097-GM
Clock Generator 10MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP Tray Product overview: SI5341B-D07097-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341B-D07097-G M can be used for catalog matching and distributor lookup.

Clock Generator 10MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP Tray Product overview: SI5341B-D07097-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341B-D07097-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5341B-D07097-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5341B-D07097-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5341B-D07097-GM
IC CLOCK GENERATOR PLL 64QFN

IC CLOCK GENERATOR PLL 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks
Product Number 1267892-SI5341B-D07097-GM SI5341B-D07097-GM 728-SI5341B-D07097-GM SI5341B-D07097-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generator 10MHz 750MHz 350MHz QFN Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 540BAA25M0000CCG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 100115SC - Acme Chip Technology Co., Limited
Specs
Device Type Clock Driver; Clock Generator
Bus Interface Clock
Supply Voltage 4.2 to 5.7 volts
View Details
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1J4T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details