The Si5341B-D06351-GMR is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from input frequencies. It supports an output frequency range of 100 Hz to 1028 MHz for differential signals and up to 250 MHz for LVCMOS signals. The device utilizes a wide-band PLL and MultiSynth fractional synthesizer technology, achieving ultra-low jitter performance of 90 fs rms. This clock generator is highly configurable, with outputs compatible with various formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, and allows for programmable signal amplitude. It can be easily configured using ClockBuilder Pro software, and supports in-circuit programming via I²C or SPI interfaces. The Si5341B operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN 9x9 mm format. Applications for this device include clock tree generation, clocking for FPGAs, processors, and memory, as well as use in Ethernet switches, routers, and test equipment.
Win Source Part Number: 1268786-SI5341B-D063
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5341
Clock Generators & Support Products Ultra low-jitter, 10-output, any-frequency (< 350 MHz), any output clock generator Product overview: SI5341B-D06351-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341B-D06351-G
IC CLOCK GENERATOR PLL 64QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1268786-SI5341B-D06351-GMR | 728-SI5341B-D06351-GMR | SI5341B-D06351-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Low-Power 350 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Reel |