The Si5341B ultra-low jitter clock generator supports 10 -outputs and has a maximum frequency output of 350 MHz. The device provides Integer and Fractional frequency synthesis modes, 4 reference inputs and has a Phase Jitter of 0.09 ps.
IC BASE/BLANK PROTOTYPE 64QFN Product overview: SI5341B-D-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341B-D-GMR can be used for catalog matching and distributor lookup.
IC
Win Source Part Number: 1352937-SI5341B-D-GM
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Mfr: Skyworks Solutions Inc.
Series: *
Product Status: Active
Base Product Number: SI5341
HTSUS: 8542.39.0001
ECCN: EAR99
IC BASE/BLANK PROTOTYPE 64QFN
IC BASE/BLANK PROTOTYPE 64QFN
IC BASE/BLANK PROTOTYPE 64QFN
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5341B-D-GMR | 728-SI5341B-D-GMR | SI5341B-D-GMR-ND | 1352937-SI5341B-D-GMR | SI5341B-D-GMR | SI5341B-D-GMR | SI5341B-D-GMR |
| Product Name | Clock Generator | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | ||||||
| Package Type | Tape & Reel (TR) | Surface Mount; 64-VFQFN Exposed Pad | |||||
| Supply Voltage | 1.71 to 3.47 volts |