SI5341B-B05609-GMR -- INTEGRATED CIRCUITS (ICS) - CLOCK-TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Skyworks Solutions, Inc.
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5341B-B05609-GMR
Description
IC CLOCK GENERATOR PLL
-
Acme Chip Technology Co., Limited
-
Lingto Electronic Limited
Datasheet
Description
IC CLOCK GENERATOR PLL
Datasheet
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5341B-B05609-GMR
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
SI5341B-B05609-GMR |
SI5341B-B05609-GMR |
|
Product Name
|
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
1800 MHz
View Details
Device Type
Clock Generator
Bus Interface
LVCMOS
Package Type
Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
6 suppliers
Device Type
Real Time Clock
Package Type
Surface Mount; 10-SMD, No Lead
Supply Voltage
2.5 to 5 volts
View Details
3 suppliers
Device Type
Clock Driver
Bus Interface
TTL; TTL
Package Type
SOIC,SSOP
View Details
4 suppliers