Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894681-SI5341B-B-GM
Operating Temperature Range: -40°C ~ 85°C
Features: IC 350MHz 64-VFQFN Exposed Pad
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI5341
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
IC CLK BUFFER PLL 64QFN
Clock Generator 10MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP Product overview: SI5341B-B-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341B-B-GM can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers |
| Product Number | 894681-SI5341B-B-GM | SI5341B-B-GM-ND | 728-SI5341B-B-GM |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5341B-B-GM | Clock Generators, PLLs, Frequency Synthesizers | 10MHz 750MHz 350MHz QFN Clock and Timing IC |
| Device Type | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 64-QFN (9x9) | Surface Mount; 64-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Bus Interface | LVPECL; LVCMOS | CML|HCSL|LVCMOS|LVDS|LVPECL |