The SI5341A-D14604-GM is a low-jitter clock generator capable of producing any frequency output from a wide range of input frequencies. It features 10 differential clock outputs and supports output frequencies from 100 Hz to 1.028 GHz, with ultra-low jitter performance of 90 fs rms. The device can accept input frequencies from external crystals ranging from 25 to 54 MHz, as well as differential and LVCMOS clock inputs. This clock generator is highly configurable, supporting various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. It can be programmed via I²C or SPI interfaces and can be configured easily using ClockBuilder Pro software. The device operates within a temperature range of -40 to +85 °C and is available in a 64-QFN package. The SI5341A-D14604-GM is suitable for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment. Its ability to replace multiple clock ICs and oscillators with a single device makes it a versatile choice for various engineering projects.
The Si5341A ultra-low jitter clock generator supports 10 -outputs and has a maximum frequency output of 1028 MHz. The device provides Integer and Fractional frequency synthesis modes, 4 reference inputs and has a Phase Jitter of 0.09 ps.
Clock Generator IC 1.028GHz 1 64-VFQFN Exposed Pad
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5341A-D14604-GM | SI5341A-D14604-GM |
| Product Name | Clock Generator | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.47 volts |