The SI5341A-D13152-GM is a low-jitter clock generator capable of producing any frequency output from a wide range of input frequencies, making it suitable for various applications. It features 10 differential clock outputs and can synthesize frequencies up to 1 GHz with a phase jitter performance of less than 100 fs rms. The device supports multiple output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes, allowing for high flexibility in design. The input frequency range accommodates external crystals from 25 to 54 MHz and differential clocks from 10 to 750 MHz, while the output frequency range spans from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The SI5341A-D13152-GM can be configured easily using ClockBuilder Pro software or programmed via I²C and SPI interfaces. It operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN format. This product is ideal for applications such as clock tree generation, FPGA clocking, and Ethernet switches.
The Si5341A ultra-low jitter clock generator supports 10 -outputs and has a maximum frequency output of 1028 MHz. The device provides Integer and Fractional frequency synthesis modes, 4 reference inputs and has a Phase Jitter of 0.09 ps.
Clock Generator IC 1.028GHz 1 64-VFQFN Exposed Pad
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5341A-D13152-GM | SI5341A-D13152-GM |
| Product Name | Clock Generator | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.47 volts |