Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5341A-D11407-GM

Description
Clock Generator IC 1.028GHz 1 64-VFQFN Exposed Pad
Description
Clock Generator IC 1.028GHz 1 64-VFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5341A-D11407-GM is a low-jitter clock generator capable of producing any combination of output frequencies from a wide range of input frequencies. It features 10 differential clock outputs and operates with ultra-low jitter performance of 90 fs rms. The input frequency range supports external crystals from 25 to 54 MHz and differential clocks from 10 to 750 MHz, while the output frequency range extends from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device is highly configurable, supporting various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. It can be programmed via I²C or SPI interfaces and is compatible with ClockBuilder Pro software for easy configuration. The operating temperature range is from -40 to +85 °C, and the device is packaged in a 64-QFN 9x9 mm format. This product is suitable for applications such as clock tree generation, FPGA clocking, and Ethernet switches.

Datasheet Summary
Powered by GS/AI

The SI5341A-D11407-GM is a low-jitter clock generator capable of producing any combination of output frequencies from a wide range of input frequencies. It features 10 differential clock outputs and operates with ultra-low jitter performance of 90 fs rms. The input frequency range supports external crystals from 25 to 54 MHz and differential clocks from 10 to 750 MHz, while the output frequency range extends from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device is highly configurable, supporting various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. It can be programmed via I²C or SPI interfaces and is compatible with ClockBuilder Pro software for easy configuration. The operating temperature range is from -40 to +85 °C, and the device is packaged in a 64-QFN 9x9 mm format. This product is suitable for applications such as clock tree generation, FPGA clocking, and Ethernet switches.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5341A-D11407-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5341A-D11407-GM
Clock Generators, PLLs, Frequency Synthesizers SI5341A-D11407-GM
Clock Generator IC 1.028GHz 1 64-VFQFN Exposed Pad

Clock Generator IC 1.028GHz 1 64-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number SI5341A-D11407-GM
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 64-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
Real Time Clocks - 2195-RV-3028-C732.768KHZ1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 863-545AAA390M625BCGRTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers