Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5341A-D09156-GMR

Description
Win Source Part Number: 1268779-SI5341A-D091 56-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5341
Request a Quote Datasheet
Description
Win Source Part Number: 1268779-SI5341A-D091 56-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5341
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1268779-SI5341A-D09156-GMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1268779-SI5341A-D09156-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1268779-SI5341A-D09156-GMR
Win Source Part Number: 1268779-SI5341A-D091 56-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5341

Win Source Part Number: 1268779-SI5341A-D09156-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5341

Buy Now Datasheet
Singapore, Singapore
Low-Power 1028 MHz Clock and Timing IC
728-SI5341A-D09156-GMR
Low-Power 1028 MHz Clock and Timing IC 728-SI5341A-D09156-GMR
Clock Generators & Support Products Ultra low-jitter, 10-output, any-frequency (< 1028 MHz), any output clock generator Product overview: SI5341A-D09156-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1028 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1028 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341A-D09156-G MR can be used for catalog matching and distributor lookup.

Clock Generators & Support Products Ultra low-jitter, 10-output, any-frequency (< 1028 MHz), any output clock generator Product overview: SI5341A-D09156-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1028 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1028 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341A-D09156-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5341A-D09156-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5341A-D09156-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5341A-D09156-GMR
IC CLOCK GENERATOR PLL 64QFN

IC CLOCK GENERATOR PLL 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1268779-SI5341A-D09156-GMR 728-SI5341A-D09156-GMR SI5341A-D09156-GMR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Low-Power 1028 MHz Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Reel
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5332AC10334-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers