The Si5341A ultra-low jitter clock generator supports 10 -outputs and has a maximum frequency output of 1028 MHz. The device provides Integer and Fractional frequency synthesis modes, 4 reference inputs and has a Phase Jitter of 0.09 ps.
Clock Generator 10MHz to 750MHz-IN 1028MHz-OUT 64-Pin QFN EP Tray Product overview: SI5341A-D08776-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 750MHz, 1028MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 750MHz, 1028MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5341A-D08776-G
Win Source Part Number: 1267879-SI5341A-D087
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5341
IC CLOCK GENERATOR PLL 64QFN
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | SI5341A-D08776-GM | 728-SI5341A-D08776-GM | 1267879-SI5341A-D08776-GM | SI5341A-D08776-GM |
| Product Name | Clock Generator | 10MHz 750MHz 1028MHz QFN Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | |||
| Package Type | Tray | |||
| Supply Voltage | 1.71 to 3.47 volts |