Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5340D-D08993-GMR

Description
Win Source Part Number: 1268926-SI5340D-D089 93-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5340
Request a Quote
Description
Win Source Part Number: 1268926-SI5340D-D089 93-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5340
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1268926-SI5340D-D08993-GMR is a clock generator integrated circuit from Skyworks Solutions, specifically part of the Si5340 series. This device features four input clocks and four output clocks, capable of generating output frequencies ranging from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. It utilizes a low-jitter architecture with a phase jitter performance of 90 fs rms, making it suitable for high-precision applications. The Si5340D supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. It can be configured via I²C or SPI interfaces and is compatible with ClockBuilder Pro software for easy setup and customization. The device operates within a temperature range of -40 to +85 °C and is packaged in a compact 44-QFN 7x7 mm format. This clock generator is ideal for applications such as clock tree generation, FPGA and processor clocking, and telecommunications equipment.

Datasheet Summary
Powered by GS/AI

The 1268926-SI5340D-D08993-GMR is a clock generator integrated circuit from Skyworks Solutions, specifically part of the Si5340 series. This device features four input clocks and four output clocks, capable of generating output frequencies ranging from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. It utilizes a low-jitter architecture with a phase jitter performance of 90 fs rms, making it suitable for high-precision applications. The Si5340D supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. It can be configured via I²C or SPI interfaces and is compatible with ClockBuilder Pro software for easy setup and customization. The device operates within a temperature range of -40 to +85 °C and is packaged in a compact 44-QFN 7x7 mm format. This clock generator is ideal for applications such as clock tree generation, FPGA and processor clocking, and telecommunications equipment.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1268926-SI5340D-D08993-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1268926-SI5340D-D08993-GMR
Win Source Part Number: 1268926-SI5340D-D089 93-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5340

Win Source Part Number: 1268926-SI5340D-D08993-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5340

Buy Now Datasheet
Singapore, Singapore
Low-Power 350MHz Clock and Timing IC
728-SI5340D-D08993-GMR
Low-Power 350MHz Clock and Timing IC 728-SI5340D-D08993-GMR
Clock Generators & Support Products Ultra low-jitter, 4-output, any-frequency (< 350MHz), any output clock generator Product overview: SI5340D-D08993-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 350MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 350MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5340D-D08993-G MR can be used for catalog matching and distributor lookup.

Clock Generators & Support Products Ultra low-jitter, 4-output, any-frequency (< 350MHz), any output clock generator Product overview: SI5340D-D08993-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 350MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 350MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5340D-D08993-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5340D-D08993-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5340D-D08993-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5340D-D08993-GMR
IC CLOCK GENERATOR PLL 44QFN

IC CLOCK GENERATOR PLL 44QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1268926-SI5340D-D08993-GMR 728-SI5340D-D08993-GMR SI5340D-D08993-GMR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Low-Power 350MHz Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Reel
Unlock Full Specs
to access all available technical data