The SI5340D-D08534-GM is a clock generator that features four input and four output configurations, capable of generating output frequencies ranging from 100 Hz to 350 MHz. It utilizes a wide-band PLL and MultiSynth fractional synthesizer technology, allowing for the synthesis of various integer and fractional frequencies. The device offers ultra-low jitter performance of 90 fs rms and supports multiple output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. The SI5340D can be configured using ClockBuilder Pro software, facilitating quick setup and customization. It operates within a temperature range of -40 to +85 °C and is compliant with RoHS standards. The device is suitable for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment. Its independent output clock supply pins allow for flexibility in power management.
Win Source Part Number: 1268001-SI5340D-D085
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5340
Clock Generators & Support Products Ultra low-jitter, 4-output, any-frequency (< 350MHz), any output clock generator Product overview: SI5340D-D08534-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 350MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 350MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5340D-D08534-G
IC CLOCK GENERATOR PLL 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1268001-SI5340D-D08534-GM | 728-SI5340D-D08534-GM | SI5340D-D08534-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Low-Power 350MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Tray |