Win Source Part Number: 1267040-SI5340C-A-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 712.5MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.47V
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product overview: SI5340C-A-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5340C-A-GMR can be used for catalog matching and distributor lookup.
IC CLK BUFFER PLL 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1267040-SI5340C-A-GMR | 728-SI5340C-A-GMR | SI5340C-A-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 44-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount |