Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5340B-D10200-GM

Description
IC CLOCK GENERATOR PLL 44QFN
Description
IC CLOCK GENERATOR PLL 44QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5340B-D10200-GM is a clock generator that features four input clocks and four output clocks, capable of generating any combination of output frequencies from input frequencies. It supports an output frequency range of 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device is designed to deliver ultra-low jitter performance of 90 fs rms and is compatible with various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. This clock generator can be configured using ClockBuilder Pro software, allowing for easy customization and factory pre-programming. It operates within a temperature range of -40 to +85 °C and is compliant with RoHS standards. The SI5340B-D10200-GM is suitable for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment. Its flexibility and performance make it a viable option for engineers looking to simplify their clocking solutions.

Datasheet Summary
Powered by GS/AI

The SI5340B-D10200-GM is a clock generator that features four input clocks and four output clocks, capable of generating any combination of output frequencies from input frequencies. It supports an output frequency range of 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device is designed to deliver ultra-low jitter performance of 90 fs rms and is compatible with various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. This clock generator can be configured using ClockBuilder Pro software, allowing for easy customization and factory pre-programming. It operates within a temperature range of -40 to +85 °C and is compliant with RoHS standards. The SI5340B-D10200-GM is suitable for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment. Its flexibility and performance make it a viable option for engineers looking to simplify their clocking solutions.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5340B-D10200-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5340B-D10200-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5340B-D10200-GM
IC CLOCK GENERATOR PLL 44QFN

IC CLOCK GENERATOR PLL 44QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5340B-D10200-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock and Timing IC - 728-CY22388FZXC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Supply Voltage 3 to 3.6 volts
Frequency 166 MHz
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
 - 510KBA125M000BAG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details