The SI5340B-D08427-GM is a clock generator that features four input and four output configurations, designed to generate a wide range of output frequencies from any input frequency. It supports output frequencies from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device operates with ultra-low jitter performance of 90 fs rms and is compatible with various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The clock generator can be configured using ClockBuilder Pro software, allowing for easy customization and factory pre-programming. It supports I²C and SPI serial interfaces for in-circuit programming and features independent output clock supply pins. The operating temperature range is from -40 to +85 °C, and the device is compliant with RoHS standards. This product is suitable for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment.
IC CLOCK GENERATOR PLL 44QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5340B-D08427-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |