The SI5338P-B01804-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock requirements and offers highly configurable output options, including up to four differential outputs and eight single-ended clock outputs. The device features a low phase jitter of 0.7 ps RMS typical and ensures true zero ppm frequency accuracy across all outputs.
The clock generator can accept a variety of input reference signals, including external crystals and CMOS inputs, with a wide frequency range from 5 MHz to 710 MHz. Outputs can be configured for various formats such as LVPECL, LVDS, HCSL, and CMOS, with independent voltage settings of 1.5, 1.8, 2.5, or 3.3 V. The device also includes features for glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities.
With a compact 4x4 mm QFN package, the SI5338P-B01804-GM operates on a single supply core and has a typical power consumption of 45 mA. It is suitable for applications in Ethernet switches, PCIe clocking, broadcast video/audio timing, and various telecom systems. The device is programmable via an I2C/SMBus-compatible
Clock Generator 5MHz to 710MHz-IN 350MHz-OUT 24-Pin QFN EP Tray Product overview: SI5338P-B01804-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 710MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 710MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338P-B01804-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5338P-B01804-GM | SI5338P-B01804-GM |
| Product Name | 5MHz 710MHz 350MHz QFN Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |