Skyworks Solutions, Inc. 710 MHz Clock and Timing IC SI5338N-B03826-GMR

Description
Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator (2 diff, 2 SE) Product overview: SI5338N-B03826-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338N-B03826-G MR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator (2 diff, 2 SE) Product overview: SI5338N-B03826-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338N-B03826-G MR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338N-B03826-GMR is a quad clock generator that utilizes I2C programming to provide any-frequency clock synthesis across four independent output drivers. It features low power consumption, operating typically at 45 mA, and supports a wide range of input frequencies from 5 MHz to 710 MHz, accommodating various signal formats including LVPECL, LVDS, HCSL, and CMOS. The device boasts low phase jitter of 0.7 ps RMS and offers true zero ppm frequency accuracy on all outputs. Each output can be independently configured for different voltage levels (1.5, 1.8, 2.5, or 3.3 V) and supports glitchless frequency adjustments in 1 ppm steps. The SI5338 also includes a flexible spread spectrum capability, loss of lock and signal alarms, and operates over a temperature range of -40 to +85 °C. Its compact 4x4 mm QFN package makes it suitable for space-constrained applications, including Ethernet switches, PCIe devices, and telecom line cards.

Datasheet Summary
Powered by GS/AI

The SI5338N-B03826-GMR is a quad clock generator that utilizes I2C programming to provide any-frequency clock synthesis across four independent output drivers. It features low power consumption, operating typically at 45 mA, and supports a wide range of input frequencies from 5 MHz to 710 MHz, accommodating various signal formats including LVPECL, LVDS, HCSL, and CMOS. The device boasts low phase jitter of 0.7 ps RMS and offers true zero ppm frequency accuracy on all outputs. Each output can be independently configured for different voltage levels (1.5, 1.8, 2.5, or 3.3 V) and supports glitchless frequency adjustments in 1 ppm steps. The SI5338 also includes a flexible spread spectrum capability, loss of lock and signal alarms, and operates over a temperature range of -40 to +85 °C. Its compact 4x4 mm QFN package makes it suitable for space-constrained applications, including Ethernet switches, PCIe devices, and telecom line cards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
710 MHz Clock and Timing IC
728-SI5338N-B03826-GMR
710 MHz Clock and Timing IC 728-SI5338N-B03826-GMR
Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator (2 diff, 2 SE) Product overview: SI5338N-B03826-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338N-B03826-G MR can be used for catalog matching and distributor lookup.

Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator (2 diff, 2 SE) Product overview: SI5338N-B03826-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338N-B03826-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - SI5338N-B03826-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338N-B03826-GMR
Clock/Timing - Application Specific SI5338N-B03826-GMR
I2C CONTROL, 4-OUTPUT, ANY FREQU

I2C CONTROL, 4-OUTPUT, ANY FREQU

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Timers IC Clocks
Product Number 728-SI5338N-B03826-GMR SI5338N-B03826-GMR
Product Name 710 MHz Clock and Timing IC Clock/Timing - Application Specific
Bus Interface LVDS, LVPECL
Package Type Reel Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data