The SI5338M-B06852-GM is a quad clock generator that utilizes low power MultiSynth,Ñ¢ technology, allowing for independent frequency synthesis on four differential output drivers. It supports a wide range of input reference frequencies, including external crystals and various CMOS and differential inputs, with a maximum input frequency of up to 710 MHz. The device features highly configurable output drivers capable of generating up to four differential outputs or eight single-ended clock outputs, with output formats including LVPECL, LVDS, HCSL, and CMOS.
This clock generator offers low phase jitter of 0.7 ps RMS typical and ensures true zero ppm frequency accuracy across all outputs. It allows for independent voltage settings per driver (1.5, 1.8, 2.5, or 3.3 V) and includes features such as glitchless frequency adjustments in 1 ppm steps and independent phase adjustments with <20 ps accuracy. The device is programmable via an I2C/SMBus-compatible
Clock Generators & Support Products I2C control, 4-output, any frequency (< 200 MHz), any output, clock generator (OEB pin ctrl) Product overview: SI5338M-B06852-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338M-B06852-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5338M-B06852-GM | SI5338M-B06852-GM |
| Product Name | 200 MHz Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |