The SI5338M-B04123-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation on four differential output drivers with a low phase jitter of 0.7 ps RMS typical. The device supports a wide range of input frequencies from various sources, including external crystals and differential inputs, with output configurations that can accommodate multiple signal formats such as LVPECL, LVDS, HCSL, and CMOS. This clock generator is designed for high precision, offering true zero ppm frequency accuracy across all outputs. It includes features such as independent frequency increment/decrement for glitchless adjustments, phase adjustment capabilities, and configurable spread spectrum options. The device operates from a single supply core voltage of 1.8, 2.5, or 3.3 V and is housed in a compact 4x4mm QFN package. It is suitable for applications in Ethernet switches, PCIe, broadcast video/audio timing, and various telecom systems. The operating temperature range is from -40 to +85 °C, making it versatile for different environments.
Clock Generators & Support Products I2C control, 4-output, any frequency (< 200 MHz), any output, clock generator (OEB pin ctrl) Product overview: SI5338M-B04123-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338M-B04123-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5338M-B04123-GM | SI5338M-B04123-GM |
| Product Name | 200 MHz Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |