The SI5338M-B03119-GMR is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation with up to four differential outputs and eight single-ended outputs. The device supports a wide range of input frequencies from various sources, including external crystals and differential inputs, with a maximum input frequency of 710 MHz. Output configurations can be tailored to different signal formats, including LVPECL, LVDS, HCSL, and CMOS, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The clock generator boasts low phase jitter of 0.7 ps RMS and true zero ppm frequency accuracy across all outputs. It also includes features such as glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities. The device operates over a temperature range of -40 to +85 °C and is housed in a compact 4x4 mm QFN package, making it suitable for various applications including PCIe, Ethernet, and telecom systems.
I2C CONTROL, 4-OUTPUT, ANY FREQU
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5338M-B03119-GMR |
| Product Name | Clock/Timing - Application Specific |
| Device Type | Clock Generator |