The SI5338L-B06237-GM is a quad clock generator that utilizes low power MultiSynth,Ñ¢ technology to synthesize any frequency on four independent output drivers. It supports PCIe Gen 1/2/3/4 common clock requirements and features highly configurable output drivers capable of delivering up to four differential outputs, eight single-ended clock outputs, or a combination of both. The device boasts a low phase jitter of 0.7 ps RMS typical and offers true zero ppm frequency accuracy across all outputs.
The clock generator can accept a variety of input references, including external crystals and CMOS inputs, with a wide frequency range from 5 MHz to 710 MHz. Outputs can be independently configured to support various signal formats such as LVPECL, LVDS, HCSL, CMOS, and SSTL/HSTL, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also features glitchless frequency adjustments in 1 ppm steps and independent phase adjustments with <20 ps accuracy.
With a compact 4x4 mm QFN package, the SI5338L-B06237-GM operates on a single supply core with a typical current consumption of 45 mA and is rated for a wide temperature range of -40 to +85 °C. It is suitable for applications in Ethernet switches, PCIe clocking, broadcast video/audio timing, and various telecom and networking equipment. The device is programmable via an I2C/SMBus-compatible
Clock Generators & Support Products I2C control, 4-output, any frequency (< 350 MHz), any output, clock generator (OEB pin ctrl) Product overview: SI5338L-B06237-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338L-B06237-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5338L-B06237-GM | SI5338L-B06237-GM |
| Product Name | 350 MHz Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |