SI5338L - I2C control, 4-output, any frequency (< 350 MHz), any output, clock generator (OEB pin ctrl)
The Si5338L 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 0.16 and 350 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 350MHz 1 Output 24-QFN (4x4)
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 350MHz 1 Output 24-QFN (4x4)
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 350MHz 1 Output 24-QFN (4x4)
IC CLK GENERATOR I2C PROGR 24QFN Product overview: SI5338L-B-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5338L-B-GMR can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933575-SI5338L-B-GMR
Series: MultiSynth™
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 350MHz Output 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: Si5338
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4328-6, 336-4328-2, 336-4328-1, SI5338L-B-GMR-ND
IC CLK GENERATOR I2C PROGR 24QFN
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 350MHz 1 Output 24-QFN (4x4)
| Rochester Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5338L-B-GMR | SI5338L-B-GMR | 336-4328-6-ND | 763-SI5338L-B-GMR | 933575-SI5338L-B-GMR | SI5338L-B-GMR | SI5338L-B-GMR |
| Product Name | Clock Generator | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - SI5338L-B-GMR | Clock/Timing - Application Specific | Application Specific Clock/Timing | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | I2C | LVPECL; HSTL; LVCMOS | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | |||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 24-QFN (4x4) | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad |