Win Source Part Number: 1351811-SI5338K-B-GM
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Series: MultiSynth™
Package: Tray
Frequency - Max: 710MHz
Number of Circuits: 1
Standard Package: 490
Input: CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output: HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
PLL: Yes
Main Purpose: Ethernet, Fibre Channel, PCI Express (PCIe) , Telecom
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5338
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 710MHz 1 Output 24-QFN (4x4)
IC CLK GENERATOR I2C PROGR 24QFN Product overview: SI5338K-B-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5338K-B-GM can be used for catalog matching and distributor lookup.
IC CLK GENERATOR I2C PROGR 24QFN
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 710MHz 1 Output 24-QFN (4x4)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1351811-SI5338K-B-GM | SI5338K-B-GM-ND | 763-SI5338K-B-GM | SI5338K-B-GM | SI5338K-B-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | LVPECL; HSTL; LVCMOS | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |